Texas Instruments ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter ADS7852Y/2KG4

Description
12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter 32-TQFP
Request a Quote Datasheet
Description
12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter - ADS7852Y/2KG4 - Texas Instruments
Dallas, TX, United States
ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter
ADS7852Y/2KG4
ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter ADS7852Y/2KG4
12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter 32-TQFP

12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter 32-TQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7852Y/2KG4
129149-ADS7852Y/2KG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7852Y/2KG4 129149-ADS7852Y/2KG4
Manufacturer: Texas Instruments Win Source Part Number: 129149-ADS7852Y/2KG4 Packaging: Reel - TR Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129149-ADS7852Y/2KG4
Packaging: Reel - TR
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog-to-Digital Converter IC - 700-ADS7852Y/2KG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS7852Y/2KG4
Analog-to-Digital Converter IC 700-ADS7852Y/2KG4
12-Bit 8-Ch Parallel ADC, 500KS/s, TQFP Product overview: ADS7852Y/2KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7852Y/2KG4 can be used for catalog matching and distributor lookup.

12-Bit 8-Ch Parallel ADC, 500KS/s, TQFP Product overview: ADS7852Y/2KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7852Y/2KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7852Y/2KG4 129149-ADS7852Y/2KG4 700-ADS7852Y/2KG4
Product Name ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7852Y/2KG4 Analog-to-Digital Converter IC
Interface Type Parallel Parallel; Parallel Parallel
Package Type TQFP QFP; TQFP; 32-TQFP (5x5) TQFP
Screening Level Catalog
Resolution 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter - ADC081500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers