Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS7852Y/250

Description
(PRICE/TC), 12BIT ADC, PARALLEL O/P, SMD, 7852; RESOLUTION (BITS):12BIT; SAMPLING RATE:500KSPS; INPUT CHANNEL TYPE:SINGLE ENDED; DATA INTERFACE:PARALLEL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), 12BIT ADC, PARALLEL O/P, SMD, 7852; RESOLUTION (BITS):12BIT; SAMPLING RATE:500KSPS; INPUT CHANNEL TYPE:SINGLE ENDED; DATA INTERFACE:PARALLEL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 17001891 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
17001891
Power Supply/Voltage Converter PC Board Mount 17001891
(PRICE/TC), 12BIT ADC, PARALLEL O/P, SMD, 7852; RESOLUTION (BITS):12BIT; SAMPLING RATE:500KSPS; INPUT CHANNEL TYPE:SINGLE ENDED; DATA INTERFACE:PARALLEL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), 12BIT ADC, PARALLEL O/P, SMD, 7852; RESOLUTION (BITS):12BIT; SAMPLING RATE:500KSPS; INPUT CHANNEL TYPE:SINGLE ENDED; DATA INTERFACE:PARALLEL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 17001891
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1242184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details