Texas Instruments High-Performance Analog TSSOP Touch Screen Controller ADS7846N/2K5G4

Description
4-wire Touch Screen Controller 16-TSSOP -40 to 85 Product overview: ADS7846N/2K5G4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7846N/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-wire Touch Screen Controller 16-TSSOP -40 to 85 Product overview: ADS7846N/2K5G4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7846N/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Touch Screen Controller
775-ADS7846N/2K5G4
TSSOP Touch Screen Controller 775-ADS7846N/2K5G4
4-wire Touch Screen Controller 16-TSSOP -40 to 85 Product overview: ADS7846N/2K5G4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7846N/2K5G4 can be used for catalog matching and distributor lookup.

4-wire Touch Screen Controller 16-TSSOP -40 to 85 Product overview: ADS7846N/2K5G4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7846N/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7846N/2K5G4 - 077797-ADS7846N/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7846N/2K5G4
077797-ADS7846N/2K5G4
Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7846N/2K5G4 077797-ADS7846N/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 077797-ADS7846N/2K5G 4 Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.2 V to 5.25 V Operating Supply Current: 500μA Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 077797-ADS7846N/2K5G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 500μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Consumer Electronics, Portable Devices

Buy Now Datasheet
Touch Screen Controllers - ADS7846N/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
ADS7846N/2K5G4-ND
Touch Screen Controllers ADS7846N/2K5G4-ND
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP

Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - ADS7846N/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
ADS7846N/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers ADS7846N/2K5G4
IC SCREEN CNTRL 12BIT 16TSSOP

IC SCREEN CNTRL 12BIT 16TSSOP

Supplier's Site
Touch Screen Controllers - ADS7846N/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
ADS7846N/2K5G4
Touch Screen Controllers ADS7846N/2K5G4
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP

Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
Touch Screen Controllers
ADS7846N/2K5G4
Touch Screen Controllers ADS7846N/2K5G4
Touch Screen Controllers 4-wire Touch Screen Controller

Touch Screen Controllers 4-wire Touch Screen Controller

Buy Now Datasheet
Data Acquisition - Touch Screen Controllers - ADS7846N/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
ADS7846N/2K5G4
Data Acquisition - Touch Screen Controllers ADS7846N/2K5G4
IC SCREEN CNTRL 12BIT 16TSSOP

IC SCREEN CNTRL 12BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 775-ADS7846N/2K5G4 077797-ADS7846N/2K5G4 ADS7846N/2K5G4-ND ADS7846N/2K5G4 ADS7846N/2K5G4 ADS7846N/2K5G4 ADS7846N/2K5G4
Product Name TSSOP Touch Screen Controller Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7846N/2K5G4 Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Data Acquisition - Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IRHBRG4 - 937660-TSC2100IRHBRG4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details