Manufacturer: Texas Instruments
Win Source Part Number: 112042-ADS7846N/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 500μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
4-wire Touch Screen Controller 16-TSSOP -40 to 85 Product overview: ADS7846N/2K5 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7846N/2K5 can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Touch Screen Controllers 4-wire Touch Screen Controller
IC SCREEN CNTRL 12BIT 16TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 112042-ADS7846N/2K5 | 775-ADS7846N/2K5 | 296-48479-6-ND | ADS7846N/2K5 | ADS7846N/2K5 | ADS7846N/2K5 | ADS7846N/2K5 |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7846N/2K5 | TSSOP Touch Screen Controller | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |