Manufacturer: Texas Instruments
Win Source Part Number: 1141915-ADS7846IGQCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFBGA
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 5.25 V
Interface: SPI
Resolution (Bits): 12 b
Part Status: Obsolete(EOL)
Voltage Reference: External, Internal
Family Name: ADS7846
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Touchscreen: 4 Wire Resistive
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 48-BGA MICROSTAR JUNIOR (4x4)
Alternative Parts (Cross-Reference): ADS7846IGQC; MXB7846EEE-T;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
4-wire Touch Screen Controller 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: ADS7846IGQCR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7846IGQCR can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 48-BGA MICROSTAR JUNIOR (4x4)
IC SCREEN CNTRL 12BIT 48BGA
Resistive Touch Screen 4-Wire 48-Pin BGA MICROSTAR JUNIOR
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 48-BGA MICROSTAR JUNIOR (4x4)
IC SCREEN CNTRL 12BIT 48BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 1141915-ADS7846IGQCR | 775-ADS7846IGQCR | 296-14470-2-ND | ADS7846IGQCR | 815-ADS7846IGQCR | ADS7846IGQCR | ADS7846IGQCR |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7846IGQCR | BGA Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Resistive Touch Screen 4-Wire 48-Pin BGA MICROSTAR JUNIOR | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |