Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-SSOP
IC SCREEN CNTRL 12BIT 16SSOP
Touch Screen Controllers 4-wire Touch Screen Controller
IC, 12BIT ADC, SMD, 7846, SSOP16; IC Interface Type:3 Wire, Serial, SPI; Resolution (Bits):12bit; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; Controller IC Case Style:MSOP; No. of Pins:16Pins; Product Range:-; Automotive RoHS Compliant: Yes
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | ADS7846EG4-ND | ADS7846EG4 | ADS7846EG4 | 30AH0613 | ADS7846EG4 |
| Product Name | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Ic, 12Bit Adc, Smd, 7846, Ssop16; Ic Interface Type Texas Instruments | Touch Screen Controllers |
| Supply Voltage | 2.2 to 5.25 volts | 2.2 to 5.25 volts | 2.7 to 5.25 volts | 2.2 to 5.25 volts |