Touch Screen Controller 16-Pin SSOP
Touch Screen Controller 16-Pin SSOP
Touch Screen Controller 16-Pin SSOP
Resistive Touch Screen 4-Wire 16-Pin SSOP Tube Product overview: ADS7846E from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7846E can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-SSOP
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-SSOP
IC, 4-WIRE TOUCH SCRN CONT 16QSOP; IC Interface Type:3 Wire, Serial, SPI; Resolution (Bits):12bit; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; Controller IC Case Style:SSOP; No. of Pins:16Pins; Product Range:-; Automotive RoHS Compliant: Yes
Touch Screen Controllers 4-wire Touch Screen Controller
IC SCREEN CNTRL 12BIT 16SSOP
IC SCREEN CNTRL 12BIT 16SSOP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 6607571 | 775-ADS7846E | ADS7846E-ND | ADS7846E | 26AJ5092 | ADS7846E | ADS7846E | ADS7846E |
| Product Name | Touch Screen Sensor ICs | SSOP Touch Screen Controller | Touch Screen Controllers | Touch Screen Controllers | Ic, 4-Wire Touch Scrn Cont 16Qsop; Ic Interface Type Texas Instruments | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |