Manufacturer: Texas Instruments
Win Source Part Number: 090090-ADS7846E
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Touch Screen Controllers
Packaging: Tube
Type: Resistive
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154" 3.90mm Width)
Manufacturer Device Package: 16-SSOP
Standard Package: 75
Catalog: Resistive
Operating Supply Voltage: 2.2 V ~ 5.25 V
Data Interface: MICROWIRE QSPI Serial SPI
Current - Supply: 500µA
Resolution (Bits): 12 b
Touch Panel Interface: 4-Wire
Number of Inputs/Keys: 1 TSC
Evaluation Tools: Available
Voltage Reference: External Internal
Family Name: ADS7846
Data Rate/Sampling Rate (SPS BPS): 125k
Alternative Parts (Cross-Reference): ADS7846N; ADS7846E/2K5; ADS7846EG4;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Japan, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 090090-ADS7846E |
| Product Name | Integrated Circuits(ICs) |