The ADS7845E is a 12-bit analog-to-digital converter with a synchronous serial interface designed for 5-wire resistive touch screens. It operates from a 2.7V to 5.5V supply and includes integrated switch drivers for panel control, auxiliary analog inputs, and a programmable reference voltage range from 1.0V to +V_CC. The device offers up to 125kHz throughput with a power dissipation of 1.8mW at 2.7V and enters a shutdown mode consuming less than 3µA. It is housed in a 16-lead SSOP package and is specified for operation from -40°C to +85°C.
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7845E |
| Interface Type | Serial |