Texas Instruments Integrated Circuits(ICs) ADS7845E

Description
Manufacturer: Texas Instruments Win Source Part Number: 086521-ADS7845E Category: Integrated Circuits(ICs) Family: Data Acquisition - Touch Screen Controllers Packaging: Tube Type: Resistive Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154" 3.90mm Width) Manufacturer Device Package: 16-SSOP Standard Package: 75 Catalog: Resistive Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: Serial Current - Supply: 280µA Resolution (Bits): 12 b Touch Panel Interface: 5-Wire Number of Inputs/Keys: 1 TSC Wiper Key Evaluation Tools: Available Voltage Reference: External Family Name: ADS7845 Data Rate/Sampling Rate (SPS BPS): 125k Alternative Parts (Cross-Reference): ADS7845E/2K5; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 086521-ADS7845E Category: Integrated Circuits(ICs) Family: Data Acquisition - Touch Screen Controllers Packaging: Tube Type: Resistive Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154" 3.90mm Width) Manufacturer Device Package: 16-SSOP Standard Package: 75 Catalog: Resistive Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: Serial Current - Supply: 280µA Resolution (Bits): 12 b Touch Panel Interface: 5-Wire Number of Inputs/Keys: 1 TSC Wiper Key Evaluation Tools: Available Voltage Reference: External Family Name: ADS7845 Data Rate/Sampling Rate (SPS BPS): 125k Alternative Parts (Cross-Reference): ADS7845E/2K5; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 086521-ADS7845E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
086521-ADS7845E
Integrated Circuits(ICs) 086521-ADS7845E
Manufacturer: Texas Instruments Win Source Part Number: 086521-ADS7845E Category: Integrated Circuits(ICs) Family: Data Acquisition - Touch Screen Controllers Packaging: Tube Type: Resistive Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154" 3.90mm Width) Manufacturer Device Package: 16-SSOP Standard Package: 75 Catalog: Resistive Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: Serial Current - Supply: 280µA Resolution (Bits): 12 b Touch Panel Interface: 5-Wire Number of Inputs/Keys: 1 TSC Wiper Key Evaluation Tools: Available Voltage Reference: External Family Name: ADS7845 Data Rate/Sampling Rate (SPS BPS): 125k Alternative Parts (Cross-Reference): ADS7845E/2K5; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 086521-ADS7845E
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Touch Screen Controllers
Packaging: Tube
Type: Resistive
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154" 3.90mm Width)
Manufacturer Device Package: 16-SSOP
Standard Package: 75
Catalog: Resistive
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: Serial
Current - Supply: 280µA
Resolution (Bits): 12 b
Touch Panel Interface: 5-Wire
Number of Inputs/Keys: 1 TSC Wiper Key
Evaluation Tools: Available
Voltage Reference: External
Family Name: ADS7845
Data Rate/Sampling Rate (SPS BPS): 125k
Alternative Parts (Cross-Reference): ADS7845E/2K5;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 086521-ADS7845E
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data