Texas Instruments Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7845E/2K5G4 ADS7845E/2K5G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 198787-ADS7845E/2K5G 4 Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 280μA Touchscreen: 5 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 198787-ADS7845E/2K5G 4 Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 280μA Touchscreen: 5 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7845E/2K5G4 - 198787-ADS7845E/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7845E/2K5G4
198787-ADS7845E/2K5G4
Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7845E/2K5G4 198787-ADS7845E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 198787-ADS7845E/2K5G 4 Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 280μA Touchscreen: 5 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 198787-ADS7845E/2K5G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 280μA
Touchscreen: 5 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Touch Screen Controller
775-ADS7845E/2K5G4
Touch Screen Controller 775-ADS7845E/2K5G4
IC 5WIRE TOUCHSCRN CNTRLR 16SSOP Product overview: ADS7845E/2K5G4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7845E/2K5G4 can be used for catalog matching and distributor lookup.

IC 5WIRE TOUCHSCRN CNTRLR 16SSOP Product overview: ADS7845E/2K5G4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7845E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Touch Screen Controllers Touch Screen Controllers
Product Number 198787-ADS7845E/2K5G4 775-ADS7845E/2K5G4
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7845E/2K5G4 Touch Screen Controller
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
MULTI-TOUCH CONTROLLER USB CABLE - ZE258-234G-10USB - NKK Switches
Specs
Type Resistive
Interface USB
View Details