Manufacturer: Texas Instruments
Win Source Part Number: 1015636-ADS7845E/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 280μA
Touchscreen: 5 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Touchscreen Controller, 5 Wire Resistive 12 b Serial Interface 16-SSOP
Touchscreen Controller, 5 Wire Resistive 12 b Serial Interface 16-SSOP
Touchscreen Controller, 5 Wire Resistive 12 b Serial Interface 16-SSOP
5-wire Touch Screen Controller 16-SSOP -40 to 85 Product overview: ADS7845E/2K5 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7845E/2K5 can be used for catalog matching and distributor lookup.
IC SCREEN CNTRL 12BIT 16SSOP
Touch Screen Controllers 5-wire Touch Screen Controller
Touchscreen Controller 5 Wire Resistive 12 b Serial Interface 16-SSOP
IC SCREEN CNTRL 12BIT 16SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 1015636-ADS7845E/2K5 | 296-49139-2-ND | 775-ADS7845E/2K5 | ADS7845E/2K5 | ADS7845E/2K5 | ADS7845E/2K5 | ADS7845E/2K5 |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7845E/2K5 | Touch Screen Controllers | SSOP Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |