Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1015634-ADS7843IDBQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 280μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC SCREEN CNTRL 12BIT 16SSOP
IC SCREEN CNTRL 12BIT 16SSOP
Touchscreen Controller Interface
Touchscreen Controller 4 Wire Resistive 12 b Serial Interface 16-SSOP
Touch Screen Controllers AC 4-wire Touch Screen Cntrlr
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 296-36550-2-ND | 1015634-ADS7843IDBQRQ1 | ADS7843IDBQRQ1 | ADS7843IDBQRQ1 | ADS7843IDBQRQ1 | ADS7843IDBQRQ1 | ADS7843IDBQRQ1 |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7843IDBQRQ1 | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts |