12-Bit 4-Wire SPI Touch Screen Controller IC, 125KS/s, SSOP Product overview: ADS7843E from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7843E can be used for catalog matching and distributor lookup.
Resistive Touch Screen, ADS7843E
Resistive Touch Screen, ADS7843E
Resistive Touch Screen, ADS7843E
Manufacturer: Texas Instruments
Win Source Part Number: 009340-ADS7843E
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 2.5μA
Touchscreen: 4 Wire Resistive
Alternative Parts (Cross-Reference): ADS7843E/2K5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Communications & Networking
Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface 16-SSOP
IC SCREEN CNTRL 12BIT 16SSOP
IC SCREEN CNTRL 12BIT 16SSOP
Touch Screen Controllers Touch Scrn Ctrlr
Touchscreen Controller 4 Wire Resistive 12 b Serial Interface 16-SSOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-ADS7843E | 2677419 | 009340-ADS7843E | ADS7843E-ND | ADS7843E | ADS7843E | ADS7843E | ADS7843E |
| Product Name | SSOP Touch Screen Controller | Touch Screen Sensor ICs | Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7843E | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Type | Capacitive | Resistive | Resistive |