Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS7842E

Description
IC, ADC, 12BIT, 200KSPS, SSOP-28; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SSOP; NO. OF PINS:28PINS; DATA INTERFACE:PARALLEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, ADC, 12BIT, 200KSPS, SSOP-28; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SSOP; NO. OF PINS:28PINS; DATA INTERFACE:PARALLEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 16625919 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16625919
Power Supply/Voltage Converter PC Board Mount 16625919
IC, ADC, 12BIT, 200KSPS, SSOP-28; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SSOP; NO. OF PINS:28PINS; DATA INTERFACE:PARALLEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, ADC, 12BIT, 200KSPS, SSOP-28; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SSOP; NO. OF PINS:28PINS; DATA INTERFACE:PARALLEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 16625919
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227161 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details