Texas Instruments ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter ADS7841ESG4

Description
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP
Request a Quote Datasheet
Description
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter - ADS7841ESG4 - Texas Instruments
Dallas, TX, United States
ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter
ADS7841ESG4
ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter ADS7841ESG4
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP

12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7841ESG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7841ESG4-ND
Analog to Digital Converters (ADC) ADS7841ESG4-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841ESG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7841ESG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7841ESG4
IC ADC 12BIT SAR 16SSOP

IC ADC 12BIT SAR 16SSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7841ESG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7841ESG4
Data Acquisition - Analog to Digital Converters (ADC) ADS7841ESG4
IC ADC 12BIT SAR 16SSOP

IC ADC 12BIT SAR 16SSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7841ESG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7841ESG4
Analog to Digital Converters (ADC) ADS7841ESG4
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7841ESG4 ADS7841ESG4-ND ADS7841ESG4 ADS7841ESG4 ADS7841ESG4
Product Name ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type PDIP,SSOP SSOP; "16-SSOP (0.154"", 3.90mm Width)" 16-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers