Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS7841ES/2K5G4

Description
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7841ES/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7841ES/2K5G4-ND
Analog to Digital Converters (ADC) ADS7841ES/2K5G4-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841ES/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7841ES/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7841ES/2K5G4
IC ADC 12BIT SAR 16SSOP

IC ADC 12BIT SAR 16SSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7841ES/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7841ES/2K5G4
Analog to Digital Converters (ADC) ADS7841ES/2K5G4
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7841ES/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7841ES/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS7841ES/2K5G4
IC ADC 12BIT SAR 16SSOP

IC ADC 12BIT SAR 16SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7841ES/2K5G4-ND ADS7841ES/2K5G4 ADS7841ES/2K5G4 ADS7841ES/2K5G4
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)" 16-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 12 bits 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Specs
Interface Type SPI; SPI, DSP
Package Type SOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers