Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS7841ES/2K5

Description
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7841ES/2K5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7841ES/2K5-ND
Analog to Digital Converters (ADC) ADS7841ES/2K5-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7841ES/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7841ES/2K5
Data Acquisition - Analog to Digital Converters (ADC) ADS7841ES/2K5
IC ADC 12BIT SAR 16SSOP

IC ADC 12BIT SAR 16SSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7841ES/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7841ES/2K5
Analog to Digital Converters (ADC) ADS7841ES/2K5
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841ES/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7841ES/2K5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7841ES/2K5
IC ADC 12BIT SAR 16SSOP

IC ADC 12BIT SAR 16SSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7841ES/2K5-ND ADS7841ES/2K5 ADS7841ES/2K5 ADS7841ES/2K5
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)" SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) 16-SSOP (0.154\", 3.90mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 12 bits 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1923233P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - 336-2196-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers