Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS7822U

Description
12BIT ADC, UPOWER SERIAL, SMD, 7822; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; INPUT CHANNEL TYPE:PSEUDO DIFFERENTIAL; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
12BIT ADC, UPOWER SERIAL, SMD, 7822; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; INPUT CHANNEL TYPE:PSEUDO DIFFERENTIAL; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 17115829 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
17115829
Power Supply/Voltage Converter PC Board Mount 17115829
12BIT ADC, UPOWER SERIAL, SMD, 7822; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; INPUT CHANNEL TYPE:PSEUDO DIFFERENTIAL; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

12BIT ADC, UPOWER SERIAL, SMD, 7822; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; INPUT CHANNEL TYPE:PSEUDO DIFFERENTIAL; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 17115829
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 50965965 - Radwell International
Allen-Bradley / Rockwell Automation
View Details