The ADS7819U is a 12-bit analog-to-digital converter (ADC) designed for high-speed applications, featuring an 800 kHz sampling rate and a throughput time of 1.25 ms. It operates within a standard input range of ±2.5V and includes an internal reference voltage of 2.5V. The device achieves a minimum signal-to-noise and distortion ratio (SINAD) of 70 dB with a 250 kHz input signal, ensuring high accuracy in data conversion. The ADS7819U is characterized by low integral non-linearity (INL) of ±0.75 LSB and differential non-linearity (DNL) of ±1 LSB, making it suitable for precision applications. It is housed in a 28-pin SOIC package and is rated for operation over an industrial temperature range of -40°C to +85°C. The device also features inherent overvoltage protection up to -25V, enhancing its reliability in various environments.
12-Bit 800kHz Sampling CMOS Analog-to-Digital Converter 28-SOIC Product overview: ADS7819U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 800kHz, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7819U can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PDSO28
12 Bit Analog to Digital Converter Input 1 28-SOIC
12 Bit Analog to Digital Converter Input 1 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS7819U | ADS7819U | ADS7819U |
| Product Name | 800kHz SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | |
| Pins | 28 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | Parallel | ||
| Package Type | SOP; SOP28 | SOIC; 28-SOIC (0.295\", 7.50mm Width) |