12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter 8-SOIC -40 to 85
12-Bit 200kS/s Serial ADC, Differential Input, 5V, 8-SOIC Product overview: ADS7817UC/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7817UC/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 805070-ADS7817UC/2K5
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 200k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: ADS7817
ADS7817 12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
IC ADC 12BIT SAR 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7817UC/2K5 | 700-ADS7817UC/2K5 | 805070-ADS7817UC/2K5 | ADS7817UC/2K5 | 296-ADS7817UC/2K5TR-ND | ADS7817UC/2K5 | ADS7817UC/2K5 | ADS7817UC/2K5 |
| Product Name | ADS7817 12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter | 5V SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7817UC/2K5 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SOIC,VSSOP | D | SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 2 LSB |