Texas Instruments ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter ADS7816U/2K5G4

Description
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter - ADS7816U/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter
ADS7816U/2K5G4
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter ADS7816U/2K5G4
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85

12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.9mW SOIC Analog-to-Digital Converter IC
700-ADS7816U/2K5G4
1.9mW SOIC Analog-to-Digital Converter IC 700-ADS7816U/2K5G4
12-Bit 200KS/s Serial ADC, 1.9mW, 8-SOIC, Gold Plated Product overview: ADS7816U/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9mW, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.9mW, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7816U/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit 200KS/s Serial ADC, 1.9mW, 8-SOIC, Gold Plated Product overview: ADS7816U/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9mW, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.9mW, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7816U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816U/2K5G4
198778-ADS7816U/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816U/2K5G4 198778-ADS7816U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 198778-ADS7816U/2K5G 4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 198778-ADS7816U/2K5G4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7816U/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7816U/2K5G4-ND
Analog to Digital Converters (ADC) ADS7816U/2K5G4-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7816U/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7816U/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS7816U/2K5G4
IC ADC 12BIT SAR 8SOIC

IC ADC 12BIT SAR 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816U/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7816U/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7816U/2K5G4
IC ADC 12BIT SAR 8SOIC

IC ADC 12BIT SAR 8SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADS7816U/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7816U/2K5G4
Analog to Digital Converters (ADC) ADS7816U/2K5G4
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7816U/2K5G4 700-ADS7816U/2K5G4 198778-ADS7816U/2K5G4 ADS7816U/2K5G4-ND ADS7816U/2K5G4 ADS7816U/2K5G4 ADS7816U/2K5G4
Product Name ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 1.9mW SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816U/2K5G4 Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI; SPI SPI; SPI
Package Type PDIP,SOIC,VSSOP D SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CIMTCX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
8 suppliers