The ADS7815 is a 16-bit, 250kHz sampling CMOS analog-to-digital converter with an integrated sample-and-hold, precision reference, and internal clock, designed for high-precision data acquisition systems. It operates over a ±2.5V input range and is packaged in a 28-pin SOIC (DW) case. The device is specified for industrial temperature operation from -25°C to +85°C, with a throughput rate of 250kHz, 96dB minimum spurious-free dynamic range at a 100kHz input, and 82dB minimum SINAD. It supports parallel 16-bit binary two's complement output and is powered by ±5V supplies with a typical power dissipation of 250mW.
16-Bit 250kHz Sampling CMOS Analog-to-Digital Converter 28-SOIC -25 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
IC ADC 16BIT SAR 28SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7815UE4 | ADS7815UE4-ND | ADS7815UE4 | ADS7815UE4 | ADS7815UE4 |
| Product Name | ADS7815 16-Bit 250kHz Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 4 LSB |