Texas Instruments 800kHz Analog-to-Digital Converter IC ADS7810U/1KE4

Description
Converters - Analog to Digital (ADC) 12-Bit 800kHz Sampling CMOS Product overview: ADS7810U/1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 800kHz, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7810U/1KE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Converters - Analog to Digital (ADC) 12-Bit 800kHz Sampling CMOS Product overview: ADS7810U/1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 800kHz, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7810U/1KE4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800kHz Analog-to-Digital Converter IC - 768-ADS7810U/1KE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800kHz Analog-to-Digital Converter IC
768-ADS7810U/1KE4
800kHz Analog-to-Digital Converter IC 768-ADS7810U/1KE4
Converters - Analog to Digital (ADC) 12-Bit 800kHz Sampling CMOS Product overview: ADS7810U/1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 800kHz, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7810U/1KE4 can be used for catalog matching and distributor lookup.

Converters - Analog to Digital (ADC) 12-Bit 800kHz Sampling CMOS Product overview: ADS7810U/1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 800kHz, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7810U/1KE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7810U/1KE4 - 969671-ADS7810U/1KE4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7810U/1KE4
969671-ADS7810U/1KE4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7810U/1KE4 969671-ADS7810U/1KE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969671-ADS7810U/1KE4 Interface: Parallel Number of Bits: 12 Number of Channels: 1 Number of Pins: 28 Resolution: 1.5 B Number of Converters: 1 Conversion Rate: 800 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Sampling Rate: 800 ksps Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 275 mW Nominal Supply Current: 16 mA Signal to Noise Ratio (SNR): 71 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969671-ADS7810U/1KE4
Interface: Parallel
Number of Bits: 12
Number of Channels: 1
Number of Pins: 28
Resolution: 1.5 B
Number of Converters: 1
Conversion Rate: 800 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Sampling Rate: 800 ksps
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 275 mW
Nominal Supply Current: 16 mA
Signal to Noise Ratio (SNR): 71 dB

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-ADS7810U/1KE4 969671-ADS7810U/1KE4
Product Name 800kHz Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7810U/1KE4
Interface Type Parallel Parallel; Parallel
Resolution 12 bits
Dissipation 275 milliwatts 275 milliwatts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1923224 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers