12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 12BIT SAR 28SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7810U/1K-ND | ADS7810U/1K | ADS7810U/1K | ADS7810U/1K | ADS7810U/1K |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOP; SOP28 | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel | Bulk; Bulk | Tape Reel; Tape & Reel (TR) | |
| Resolution | 12 bits | 12 bits | 12 bits | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |