Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS7808U

Description
ADC, SAR, 12BIT, 100KSPS, SOIC-20; RESOLUTION (BITS):12BIT; SAMPLING RATE:100KSPS; INPUT CHANNEL TYPE:SINGLE ENDED; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ADC, SAR, 12BIT, 100KSPS, SOIC-20; RESOLUTION (BITS):12BIT; SAMPLING RATE:100KSPS; INPUT CHANNEL TYPE:SINGLE ENDED; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 16639798 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16639798
Power Supply/Voltage Converter PC Board Mount 16639798
ADC, SAR, 12BIT, 100KSPS, SOIC-20; RESOLUTION (BITS):12BIT; SAMPLING RATE:100KSPS; INPUT CHANNEL TYPE:SINGLE ENDED; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADC, SAR, 12BIT, 100KSPS, SOIC-20; RESOLUTION (BITS):12BIT; SAMPLING RATE:100KSPS; INPUT CHANNEL TYPE:SINGLE ENDED; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 16639798
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details