The ADS7805 is a 16-bit, 100kHz sampling, CMOS analog-to-digital converter with a ±10V input range, operating from a single +5V supply and dissipating less than 100mW. It is available in a 28-pin SOIC package (DW) with specified performance from -25°C to +85°C, featuring 16-bit no missing codes, ±3.0 LSB maximum INL for the UB grade variant, and 86dB min SINAD with a 20kHz input. The device includes a 2.5V internal reference, full parallel bus output, and 3-state drivers. The ADS7805UE4 is a variant of the ADS7805U series with a lead finish of NIPDAU and RoHS compliance.
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-SOIC -25 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7805UE4 | ADS7805UE4-ND | ADS7805UE4 | ADS7805UE4 | ADS7805UE4 |
| Product Name | ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 16 bits | 16 bits | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |