Texas Instruments 16-bit 16BIT 100KHZ SOIC Analog-to-Digital Converter IC ADS7805UB/1KE4

Description
IC 16BIT 100KHZ SMPL ADC 28-SOIC Product overview: ADS7805UB/1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 100KHZ, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, 100KHZ, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7805UB/1KE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC 16BIT 100KHZ SMPL ADC 28-SOIC Product overview: ADS7805UB/1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 100KHZ, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, 100KHZ, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7805UB/1KE4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 100KHZ SOIC Analog-to-Digital Converter IC
700-ADS7805UB/1KE4
16-bit 16BIT 100KHZ SOIC Analog-to-Digital Converter IC 700-ADS7805UB/1KE4
IC 16BIT 100KHZ SMPL ADC 28-SOIC Product overview: ADS7805UB/1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 100KHZ, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, 100KHZ, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7805UB/1KE4 can be used for catalog matching and distributor lookup.

IC 16BIT 100KHZ SMPL ADC 28-SOIC Product overview: ADS7805UB/1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 100KHZ, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, 100KHZ, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7805UB/1KE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7805UB/1KE4 - 1128816-ADS7805UB/1KE4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7805UB/1KE4
1128816-ADS7805UB/1KE4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7805UB/1KE4 1128816-ADS7805UB/1KE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128816-ADS7805UB/1K E4 Polarity: Bipolar Operating Supply Voltage: 5.25 V Interface: Parallel Number of Bits: 16 Number of A/D Converters: 1 Number of Channels: 1 Resolution: 2 B Number of Converters: 1 Conversion Rate: 100 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Sampling Rate: 100 ksps Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 100 mW Max Operating Temperature: 85 °C Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 86 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128816-ADS7805UB/1KE4
Polarity: Bipolar
Operating Supply Voltage: 5.25 V
Interface: Parallel
Number of Bits: 16
Number of A/D Converters: 1
Number of Channels: 1
Resolution: 2 B
Number of Converters: 1
Conversion Rate: 100 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 100 ksps
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Power Dissipation: 100 mW
Max Operating Temperature: 85 °C
Number of Analog Inputs: 1
Signal to Noise Ratio (SNR): 86 dB

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS7805UB/1KE4 1128816-ADS7805UB/1KE4
Product Name 16-bit 16BIT 100KHZ SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7805UB/1KE4
Interface Type Parallel Parallel; Parallel
Package Type SOIC SOIC; SOIC
Resolution 16 bits
Dissipation 100 milliwatts 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-2195-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
 - ADC1034CIWMX - Rochester Electronics
Specs
Interface Type Serial
Package Type PDSO20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674KR-REEL - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details