Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS7800KU/1K

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7800KU/1K-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7800KU/1K-ND
Analog to Digital Converters (ADC) ADS7800KU/1K-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7800KU/1K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7800KU/1K
Data Acquisition - Analog to Digital Converters (ADC) ADS7800KU/1K
IC ADC 12BIT SAR 24SOIC

IC ADC 12BIT SAR 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800KU/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7800KU/1K
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7800KU/1K
IC ADC 12BIT SAR 24SOIC

IC ADC 12BIT SAR 24SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADS7800KU/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7800KU/1K
Analog to Digital Converters (ADC) ADS7800KU/1K
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7800KU/1K-ND ADS7800KU/1K ADS7800KU/1K ADS7800KU/1K
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)" 24-SOIC (0.295\", 7.50mm Width) SOIC; 24-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape Reel; Bulk; Tape & Reel (TR)Bulk Tape Reel; Tape & Reel (TR)
Resolution 12 bits 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 9128245 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
6 suppliers