ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter
12-Bit 333KS/s SAR ADC, Single-Ended, Parallel, CDIP Product overview: ADS7800AH from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7800AH can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768114-ADS7800AH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-CDIP (0.300", 7.62mm)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V, -11.4 V ~ 16.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS7800
Categories: Integrated Circuits (ICs)
Sampling Rate: 333k
Manufacturer Package: 24-CDIP Side Brazed
Alternative Parts (Cross-Reference): AD7572ALN10; AD7572ALN03; AD7572AAR03-REEL;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP
IC ADC 12BIT SAR 24CDIP
IC ADC 12BIT SAR 24CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7800AH | 700-ADS7800AH | 768114-ADS7800AH | 296-ADS7800AH-ND | ADS7800AH | ADS7800AH | ADS7800AH |
| Product Name | ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800AH | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | CDIP | DIP | CDIP; "24-CDIP (0.300"", 7.62mm)" | DIP; 24-CDIP (0.300\", 7.62mm) | DIP; 24-CDIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.5000 LSB |