Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS774JUG4

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS774JUG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS774JUG4-ND
Analog to Digital Converters (ADC) ADS774JUG4-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS774JUG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS774JUG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS774JUG4
IC ADC 12BIT SAR 28SOIC

IC ADC 12BIT SAR 28SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADS774JUG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS774JUG4
Analog to Digital Converters (ADC) ADS774JUG4
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS774JUG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS774JUG4
Data Acquisition - Analog to Digital Converters (ADC) ADS774JUG4
IC ADC 12BIT SAR 28SOIC

IC ADC 12BIT SAR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS774JUG4-ND ADS774JUG4 ADS774JUG4 ADS774JUG4
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type QFP; 44-LQFP (10x10)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265255-SI8902D-A01-GSR - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Analogue to Digital Converters - 1913591P - RS Components, Ltd.
Specs
Package Type QSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details