The ADS7250IRTET is a dual, 12-bit, simultaneous-samplin
SAR ADC, Dual, 750 kSPS, 12 Bit, Simultaneous Sampling 16-WQFN -40 to 125
12 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
SAR ADC, Dual, 750 kSPS, 12 Bit, Simultaneous Sampling 16-WQFN -40 to 125 Product overview: ADS7250IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12 Bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 12 Bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7250IRTET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015566-ADS7250IRTET
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Pseudo-Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-WQFN (3x3)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 750k
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC ADC 12BIT SAR 16WQFN
12 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
IC ADC 12BIT SAR 16WQFN
| Texas Instruments | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7250IRTET | 296-37982-2-ND | 296-37982-1-ND | 700-ADS7250IRTET | 1015566-ADS7250IRTET | ADS7250IRTET | ADS7250IRTET | ADS7250IRTET |
| Product Name | ADS7250 SAR ADC, Dual, 750 kSPS, 12 Bit, Simultaneous Sampling | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Dual 12 Bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7250IRTET | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial; Serial | Serial; Serial | SPI; SPI | SPI; SPI | |||
| Package Type | WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WQFN (3x3) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |