The ADS7223 is a 12-bit, 1-MSPS, simultaneous sampling analog-to-digital converter with eight pseudo-differential or four fully-differential input channels, designed for applications such as motor control and power quality measurement. It is packaged in a 5-mm x 5-mm, 32-pin VQFN, and is fully specified over the extended industrial temperature range of -40°C to +125°C.
12-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 198776-ADS7223SRHBR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Family Name: ADS7223
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.3 V to 5.5 V
Sampling Rate: 1M
Alternative Parts (Cross-Reference): AD7928BRU; AD7091R-8XRUZ-U2; AD7928BRU-REEL; AD7328BRU-U1;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)
12-bit 1MSPS SAR ADC, 4 Ch, SPI, QFN Product overview: ADS7223SRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7223SRHBR can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 32VQFN
IC ADC 12BIT SAR 32VQFN
12 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7223SRHBR | 198776-ADS7223SRHBR | ADS7223SRHBR-ND | 700-ADS7223SRHBR | ADS7223SRHBR | ADS7223SRHBR | ADS7223SRHBR |
| Product Name | ADS7223 12-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7223SRHBR | Analog to Digital Converters (ADC) | QFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | VQFN | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | QFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.5000 LSB |