12-bit 140-kSPS 2-ch nanopower SAR ADC with 1.8-V operation in 1.5-mm x 2-mm QFN package 10-X2QFN -40 to 125 Product overview: ADS7142IRUGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7142IRUGT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 910873-ADS7142IRUGT
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)
Package: 10-XFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7142
Categories: Integrated Circuits (ICs)
Case / Package: 10-X2QFN (2x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48809-6, ADS7142IRUGT-ND, 296-48809-1, 296-48809-2, 296-48809, 296-48809-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)
IC ADC 12BIT SAR 10X2QFN
IC ADC 12BIT SAR 10X2QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS7142IRUGT | 910873-ADS7142IRUGT | 296-48809-1-ND | 296-48809-2-ND | 296-48809-6-ND | ADS7142IRUGT | ADS7142IRUGT | ADS7142IRUGT |
| Product Name | QFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7142IRUGT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 10-X2QFN (2x1.5) | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | ||
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||||
| Packing Method | Cut Tape (CT) | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 10 | 10 | 10 |