Manufacturer: Texas Instruments
Win Source Part Number: 1318347-ADS7067IYBHR
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 800k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Supply
Voltage - Supply, Analog: 3V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Supplier Device Package: 16-DSBGA (1.62x1.62)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 71
HTSUS: 8542.39.0001
Other Part Number: 296-ADS7067IYBHRTR
RoHS Status: ROHS3 Compliant
16 Bit Analog to Digital Converter 8 Input 1 SAR 16-DSBGA (1.62x1.62)
EIGHT-CHANNEL, 800-KSPS, 16-BIT Product overview: ADS7067IYBHR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7067IYBHR can be used for catalog matching and distributor lookup.
EIGHT-CHANNEL, 800-KSPS, 16-BIT
EIGHT-CHANNEL, 800-KSPS, 16-BIT
16 Bit Analog to Digital Converter 8 Input 1 SAR 16-DSBGA (1.62x1.62)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1318347-ADS7067IYBHR | 296-ADS7067IYBHRTR-ND | 700-ADS7067IYBHR | ADS7067IYBHR | ADS7067IYBHR | ADS7067IYBHR |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | 16-XFBGA, DSBGA | 16-XFBGA, DSBGA | Tape & Reel (TR) | 16-XFBGA, DSBGA | 16-XFBGA, DSBGA | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 800 kSamples/Sec | 800 kSamples/Sec | 800 kSamples/Sec |