Texas Instruments Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) ADS7066IYBHR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Packaging: Tape & Reel (TR) Features: Internal Oscillator Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-XFBGA, DSBGA Supplier Device Package: 16-DSBGA (1.62x1.62)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Packaging: Tape & Reel (TR) Features: Internal Oscillator Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-XFBGA, DSBGA Supplier Device Package: 16-DSBGA (1.62x1.62)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Packaging: Tape & Reel (TR) Features: Internal Oscillator Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-XFBGA, DSBGA Supplier Device Package: 16-DSBGA (1.62x1.62)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Packaging: Tape & Reel (TR)
Features: Internal Oscillator
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 16-XFBGA, DSBGA
Supplier Device Package: 16-DSBGA (1.62x1.62)

Buy Now Datasheet
16-bit Analog-to-Digital Converter IC - 700-ADS7066IYBHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS7066IYBHR
16-bit Analog-to-Digital Converter IC 700-ADS7066IYBHR
8-channel, 250-kSPS, 16-bit analog-to-digital converter (ADC) with internal reference, GPIOs and SPI 16-DSBGA -40 to 125 Product overview: ADS7066IYBHR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7066IYBHR can be used for catalog matching and distributor lookup.

8-channel, 250-kSPS, 16-bit analog-to-digital converter (ADC) with internal reference, GPIOs and SPI 16-DSBGA -40 to 125 Product overview: ADS7066IYBHR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7066IYBHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-ADS7066IYBHRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7066IYBHRTR-ND
Analog to Digital Converters (ADC) 296-ADS7066IYBHRTR-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 16-DSBGA (1.62x1.62)

16 Bit Analog to Digital Converter 8 Input 1 SAR 16-DSBGA (1.62x1.62)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7066IYBHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7066IYBHR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7066IYBHR
IC ANALOG TO DIGITAL CONVERTER

IC ANALOG TO DIGITAL CONVERTER

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7066IYBHR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7066IYBHR
Data Acquisition - Analog to Digital Converters (ADC) ADS7066IYBHR
IC ANALOG TO DIGITAL CONVERTER

IC ANALOG TO DIGITAL CONVERTER

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7066IYBHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7066IYBHR
Analog to Digital Converters (ADC) ADS7066IYBHR
16 Bit Analog to Digital Converter 8 Input 1 SAR 16-DSBGA (1.62x1.62)

16 Bit Analog to Digital Converter 8 Input 1 SAR 16-DSBGA (1.62x1.62)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS7066IYBHR 296-ADS7066IYBHRTR-ND ADS7066IYBHR ADS7066IYBHR ADS7066IYBHR
Product Name Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) 16-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type SPI; SPI SPI; SPI
Package Type 16-XFBGA, DSBGA 16-XFBGA, DSBGA 16-XFBGA, DSBGA
Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

 - SI4754C-A55-GMR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN32
Packing Method Tape Reel; Tape & Reel
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-8865002RA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details