14-bit 2.5-MSPS ultra-low-power ultra-small-size SAR ADC with SPI 8-X2QFN -40 to 125 Product overview: ADS7056IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7056IRUGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 860428-ADS7056IRUGR
Operating Temperature Range: -40°C ~ 125°C
Features: 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
Package: 8-XFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7056
Categories: Integrated Circuits (ICs)
Case / Package: 8-X2QFN (1.5x1.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47123-1, 296-47123-2, 296-47123-6
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
IC ADC 14BIT SAR 8X2QFN
IC ADC 14BIT SAR 8X2QFN
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS7056IRUGR | 860428-ADS7056IRUGR | 296-47123-6-ND | 296-47123-1-ND | 296-47123-2-ND | ADS7056IRUGR | ADS7056IRUGR | ADS7056IRUGR |
| Product Name | Low-Power Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7056IRUGR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 8-X2QFN (1.5x1.5) | 8-XFQFN | 8-XFQFN | 8-XFQFN | 8-XFQFN | 8-XFQFN | ||
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 8 | 8 | 8 |