Texas Instruments ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended ADS7041IRUGR

Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended 8-X2QFN -40 to 125
Request a Quote
Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended 8-X2QFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7041IRUGR is a 10-bit, 1-MSPS successive-approximation register (SAR) analog-to-digital converter with ultra-low power consumption and an X2QFN-8 package measuring 1.50 mm × 1.50 mm × 0.35 mm. It operates with analog and digital supply voltages from 1.65 V to 3.6 V and is rated for a temperature range of -40°C to 125°C. The device features a SPI-compatible serial interface, integrates offset calibration, and complies with the JESD8-7A standard for digital I/O. Power consumption is 600 µW at 1 MSPS with a 3-V supply and less than 1 µW at 1 kSPS. Its miniature footprint is smaller than a 0805 SMD component, targeting space-constrained, battery-powered applications.

Datasheet Summary
Powered by GS/AI

The ADS7041IRUGR is a 10-bit, 1-MSPS successive-approximation register (SAR) analog-to-digital converter with ultra-low power consumption and an X2QFN-8 package measuring 1.50 mm × 1.50 mm × 0.35 mm. It operates with analog and digital supply voltages from 1.65 V to 3.6 V and is rated for a temperature range of -40°C to 125°C. The device features a SPI-compatible serial interface, integrates offset calibration, and complies with the JESD8-7A standard for digital I/O. Power consumption is 600 µW at 1 MSPS with a 3-V supply and less than 1 µW at 1 kSPS. Its miniature footprint is smaller than a 0805 SMD component, targeting space-constrained, battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended - ADS7041IRUGR - Texas Instruments
Dallas, TX, United States
ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended
ADS7041IRUGR
ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended ADS7041IRUGR
Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended 8-X2QFN -40 to 125

Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended 8-X2QFN -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38606-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38606-1-ND
Analog to Digital Converters (ADC) 296-38606-1-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38606-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38606-2-ND
Analog to Digital Converters (ADC) 296-38606-2-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38606-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38606-6-ND
Analog to Digital Converters (ADC) 296-38606-6-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
969669-ADS7041IRUGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 969669-ADS7041IRUGR
Win Source Part Number: 969669-ADS7041IRUGR Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 10 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 1.65V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Package / Case: 8-XFQFN Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38606-6,2156-ADS 7041IRUGR,296-38606- 2,ADS7041IRUGR-ND,29 6-38606-1,TEXTISADS7 041IRUGR Base Product Number: ADS7041

Win Source Part Number: 969669-ADS7041IRUGR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 1.65V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Package / Case: 8-XFQFN
Supplier Device Package: 8-X2QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38606-6,2156-ADS7041IRUGR,296-38606-2,ADS7041IRUGR-ND,296-38606-1,TEXTISADS7041IRUGR
Base Product Number: ADS7041

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7041IRUGR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7041IRUGR
Data Acquisition - Analog to Digital Converters (ADC) ADS7041IRUGR
IC ADC 10BIT SAR 8X2QFN

IC ADC 10BIT SAR 8X2QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7041IRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7041IRUGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7041IRUGR
IC ADC 10BIT SAR 8X2QFN

IC ADC 10BIT SAR 8X2QFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS7041IRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7041IRUGR
Analog to Digital Converters (ADC) ADS7041IRUGR
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7041IRUGR 296-38606-1-ND 296-38606-2-ND 296-38606-6-ND 969669-ADS7041IRUGR ADS7041IRUGR ADS7041IRUGR ADS7041IRUGR
Product Name ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type US8,X2QFN 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.8000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
Analog to Digital Converters (ADC) - 201-000795-ND - DigiKey
Specs
Packing Method Tape Reel
Resolution 20 bits
Reference Access External
View Details
4 suppliers
TLV2548M 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. - 5962-9957001Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type LCCC
Screening Level Military
View Details
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers