Ultra-Low-Power Ultra-Small-Size 8-Bit 2MSPS SAR ADC 8-VSSOP -40 to 125 Product overview: ADS7029QDCURQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7029QDCURQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 977009-ADS7029QDCURQ
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: SAR
Number of Bits: 8
Sampling Rate (Per Second): 2M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.35V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-ADS7029QDCURQ1,
Base Product Number: ADS7029
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 8BIT SAR 8VSSOP
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 8BIT SAR 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS7029QDCURQ1 | 977009-ADS7029QDCURQ1 | 296-45366-2-ND | ADS7029QDCURQ1 | ADS7029QDCURQ1 | ADS7029QDCURQ1 |
| Product Name | Low-Power 8-bit Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SSOP | "8-VFSOP (0.091"", 2.30mm Width)" | SOP; 8-VFSOP (0.091\", 2.30mm Width) | 8-VFSOP (0.091\", 2.30mm Width) | ||
| Sample Rate | 2000 kSamples/Sec | 2000 kSamples/Sec | 2000 kSamples/Sec | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |