Texas Instruments RF Misc ICs and Modules - ADS62PF49IRGCR ADS62PF49IRGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 198774-ADS62PF49IRGC R Packaging: Reel - TR RF Type: Cellular Secondary Attributes: Sample Rates to 250MSPS Categories: RF/IF and RFID Status: Active Case / Package: 64-VQFN (9x9) Purpose: Receiver Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 198774-ADS62PF49IRGC R Packaging: Reel - TR RF Type: Cellular Secondary Attributes: Sample Rates to 250MSPS Categories: RF/IF and RFID Status: Active Case / Package: 64-VQFN (9x9) Purpose: Receiver Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ADS62PF49IRGCR - 198774-ADS62PF49IRGCR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ADS62PF49IRGCR
198774-ADS62PF49IRGCR
RF Misc ICs and Modules - ADS62PF49IRGCR 198774-ADS62PF49IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 198774-ADS62PF49IRGC R Packaging: Reel - TR RF Type: Cellular Secondary Attributes: Sample Rates to 250MSPS Categories: RF/IF and RFID Status: Active Case / Package: 64-VQFN (9x9) Purpose: Receiver Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 198774-ADS62PF49IRGCR
Packaging: Reel - TR
RF Type: Cellular
Secondary Attributes: Sample Rates to 250MSPS
Categories: RF/IF and RFID
Status: Active
Case / Package: 64-VQFN (9x9)
Purpose: Receiver
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 198774-ADS62PF49IRGCR
Product Name RF Misc ICs and Modules - ADS62PF49IRGCR
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details