Dual 12-bit 105MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1141804-ADS62P24IRGC
Packaging: Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 105M
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ADS62P24
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 3.6V
Dual 12-Bit 105MSPS ADC, DDR/LVDS/Parallel, VQFN Product overview: ADS62P24IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS62P24IRGCT can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 12BIT PIPELINED 64VQFN
IC ADC 12BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS62P24IRGCT | 296-ADS62P24IRGCTTR-ND | 296-ADS62P24IRGCT-ND | 1141804-ADS62P24IRGCT | 700-ADS62P24IRGCT | ADS62P24IRGCT | ADS62P24IRGCT | ADS62P24IRGCT |
| Product Name | ADS62P24 Dual 12-bit 105MSPS ADC with selectable DDR LVDS or CMOS outputs | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P24IRGCT | Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | DDR, LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.7000 LSB |