12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PQCC48
IC ADC 12BIT PIPELINED 48VQFN
IC ADC 12BIT PIPELINED 48VQFN
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6223IRGZ25-ND | ADS6223IRGZ25 | ADS6223IRGZ25 | ADS6223IRGZ25 | ADS6223IRGZ25 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial | Parallel | Serial; LVDS - Serial | Serial | |
| Package Type | 48-VFQFN Exposed Pad | LCC48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tube; Tube | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | |
| Pins | 48 | ||||
| Resolution | 12 bits | 12 bits |