14-bit 210Msps Pipelined ADC, 1-Ch, Parallel/LVDS, VQFN EP Product overview: ADS6148IRGZ25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6148IRGZ25 can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT PIPELINED 48VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS6148IRGZ25 | ADS6148IRGZ25-ND | ADS6148IRGZ25 | ADS6148IRGZ25 | ADS6148IRGZ25 |
| Product Name | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel|LVDS | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN EP | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Pins | 48 | 48 | |||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |