14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
IC ADC 14BIT PIPELINED 32VQFN
IC ADC 14BIT PIPELINED 32VQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6145IRHB25-ND | ADS6145IRHB25 | ADS6145IRHB25 | ADS6145IRHB25 |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 32 | |||
| Resolution | 14 bits | 14 bits |