Texas Instruments QFN Analog-to-Digital Converter IC ADS6124IRHBTG4

Description
12-Bit 105MS/s Differential ADC, LVDS/Serial/Parallel Interface, QFN Product overview: ADS6124IRHBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6124IRHBTG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
12-Bit 105MS/s Differential ADC, LVDS/Serial/Parallel Interface, QFN Product overview: ADS6124IRHBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6124IRHBTG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
QFN Analog-to-Digital Converter IC
700-ADS6124IRHBTG4
QFN Analog-to-Digital Converter IC 700-ADS6124IRHBTG4
12-Bit 105MS/s Differential ADC, LVDS/Serial/Parallel Interface, QFN Product overview: ADS6124IRHBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6124IRHBTG4 can be used for catalog matching and distributor lookup.

12-Bit 105MS/s Differential ADC, LVDS/Serial/Parallel Interface, QFN Product overview: ADS6124IRHBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6124IRHBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS6124IRHBTG4 - 1226634-ADS6124IRHBTG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS6124IRHBTG4
1226634-ADS6124IRHBTG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS6124IRHBTG4 1226634-ADS6124IRHBTG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226634-ADS6124IRHBT G4 Termination: SMD/SMT Interface: LVDS, Parallel, Serial Number of Bits: 12 Number of A/D Converters: 1 Number of Channels: 1 Number of Pins: 32 Resolution: 1.5 B Number of Converters: 1 Conversion Rate: 105 Msps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 105 Msps Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 525 mW Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Power Consumption: 374 mW Nominal Supply Current: 110 mA Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 71.5 dB Supply Type: Analog, Digital

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226634-ADS6124IRHBTG4
Termination: SMD/SMT
Interface: LVDS, Parallel, Serial
Number of Bits: 12
Number of A/D Converters: 1
Number of Channels: 1
Number of Pins: 32
Resolution: 1.5 B
Number of Converters: 1
Conversion Rate: 105 Msps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: QFN
Sampling Rate: 105 Msps
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 525 mW
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
Power Consumption: 374 mW
Nominal Supply Current: 110 mA
Number of Analog Inputs: 1
Signal to Noise Ratio (SNR): 71.5 dB
Supply Type: Analog, Digital

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS6124IRHBTG4 1226634-ADS6124IRHBTG4
Product Name QFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS6124IRHBTG4
Interface Type LVDS, Serial, 3-WIRE, Parallel Serial; Parallel; LVDS, Parallel, Serial
Package Type QFN QFN
Resolution 12 bits
Dissipation 525 milliwatts 525 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analogue to Digital Converters - 1914871P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers