Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58J64IRMPT ADS58J64IRMPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 910863-ADS58J64IRMPT Operating Temperature Range: -40°C ~ 85°C Features: Capacitance-to-Digit al Converter 14 b 500M JESD204B 72-VQFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADS58J64 Categories: Integrated Circuits (ICs) Case / Package: 72-VQFN (10x10) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45495-1, 296-45495-2, ADS58J64IRMPT-ND, -296-45495-1-ND, 296-45495-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910863-ADS58J64IRMPT Operating Temperature Range: -40°C ~ 85°C Features: Capacitance-to-Digit al Converter 14 b 500M JESD204B 72-VQFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADS58J64 Categories: Integrated Circuits (ICs) Case / Package: 72-VQFN (10x10) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45495-1, 296-45495-2, ADS58J64IRMPT-ND, -296-45495-1-ND, 296-45495-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58J64IRMPT
910863-ADS58J64IRMPT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58J64IRMPT 910863-ADS58J64IRMPT
Manufacturer: Texas Instruments Win Source Part Number: 910863-ADS58J64IRMPT Operating Temperature Range: -40°C ~ 85°C Features: Capacitance-to-Digit al Converter 14 b 500M JESD204B 72-VQFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADS58J64 Categories: Integrated Circuits (ICs) Case / Package: 72-VQFN (10x10) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45495-1, 296-45495-2, ADS58J64IRMPT-ND, -296-45495-1-ND, 296-45495-6

Manufacturer: Texas Instruments
Win Source Part Number: 910863-ADS58J64IRMPT
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitance-to-Digital Converter 14 b 500M JESD204B 72-VQFN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS58J64
Categories: Integrated Circuits (ICs)
Case / Package: 72-VQFN (10x10)
ECCN: 5A991B
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45495-1, 296-45495-2, ADS58J64IRMPT-ND, -296-45495-1-ND, 296-45495-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS58J64IRMPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ADS58J64IRMPT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADS58J64IRMPT
IC CAP TO DGT 14BIT 500M 72VQFN

IC CAP TO DGT 14BIT 500M 72VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910863-ADS58J64IRMPT ADS58J64IRMPT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58J64IRMPT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type 72-VQFN (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914871P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers