14 Bit Analog to Digital Converter 4 Input 2 Pipelined 144-NFBGA (10x10)
IC ADC 14BIT PIPELINED 144NFBGA
IC ADC 14BIT PIPELINED 144NFBGA
14 Bit Analog to Digital Converter 4 Input 2 Pipelined 144-NFBGA (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS58H43IZCRR-ND | ADS58H43IZCRR | ADS58H43IZCRR | ADS58H43IZCRR |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | 144-LFBGA | 144-LFBGA | 144-LFBGA | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 144 | |||
| Resolution | 14 bits | 14 bits |