Manufacturer: Texas Instruments
Win Source Part Number: 009300-ADS58H40IZCR
Packaging: Tube/Rail
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-NFBGA (10x10)
Analog Supply Voltage: 1.8 V to 2 V, 3.15 V to 3.45 V
Digital Supply Voltage: 1.7 V to 2 V
Sampling Rate: 250M
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
4-Ch 14-Bit 250MSPS ADC, LFBGA, DDR/LVDS Interface Product overview: ADS58H40IZCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS58H40IZCR can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 14-Bit, 1 Func, 4 Channel, Parallel, Word Access, PBGA144
14 Bit Analog to Digital Converter 4 Input 2 Pipelined 144-NFBGA (10x10)
IC ADC 14BIT PIPELINED 144NFBGA
14 Bit Analog to Digital Converter 4 Input 2 Pipelined 144-NFBGA (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 009300-ADS58H40IZCR | 700-ADS58H40IZCR | ADS58H40IZCR | 296-34908-5-ND | ADS58H40IZCR | ADS58H40IZCR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS58H40IZCR | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; LVDS - Parallel | DDR, LVDS | Parallel | Parallel | ||
| Package Type | 144-NFBGA (10x10) | LFBGA | NFBGA144 | 144-LFBGA | 144-LFBGA | 144-LFBGA |
| Packing Method | Tube; Tube/Rail | Tray | Tray | Tray; Bulk; BulkTray | Tray | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 250000 kSamples/Sec | 250000 kSamples/Sec | 250000 kSamples/Sec |