Texas Instruments RF Front End (LNA + PA) - ADS58C23IPFPR ADS58C23IPFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 077773-ADS58C23IPFPR Packaging: Reel - TR Frequency: 125MHz RF Type: Cellular, 3G, LTE, TD-SCDMA Family Name: ADS58C23 Categories: RF/IF and RFID Status: Active Case / Package: 80-HTQFP (12x12) Alternative Parts (Cross-Reference): WGR-7640-0-17WLNSP-T R-32-0; WGR7640-0-17WLNSP; MC3357P; Introduction Date: May 01, 2011 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 077773-ADS58C23IPFPR Packaging: Reel - TR Frequency: 125MHz RF Type: Cellular, 3G, LTE, TD-SCDMA Family Name: ADS58C23 Categories: RF/IF and RFID Status: Active Case / Package: 80-HTQFP (12x12) Alternative Parts (Cross-Reference): WGR-7640-0-17WLNSP-T R-32-0; WGR7640-0-17WLNSP; MC3357P; Introduction Date: May 01, 2011 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - ADS58C23IPFPR - 077773-ADS58C23IPFPR - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - ADS58C23IPFPR
077773-ADS58C23IPFPR
RF Front End (LNA + PA) - ADS58C23IPFPR 077773-ADS58C23IPFPR
Manufacturer: Texas Instruments Win Source Part Number: 077773-ADS58C23IPFPR Packaging: Reel - TR Frequency: 125MHz RF Type: Cellular, 3G, LTE, TD-SCDMA Family Name: ADS58C23 Categories: RF/IF and RFID Status: Active Case / Package: 80-HTQFP (12x12) Alternative Parts (Cross-Reference): WGR-7640-0-17WLNSP-T R-32-0; WGR7640-0-17WLNSP; MC3357P; Introduction Date: May 01, 2011 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077773-ADS58C23IPFPR
Packaging: Reel - TR
Frequency: 125MHz
RF Type: Cellular, 3G, LTE, TD-SCDMA
Family Name: ADS58C23
Categories: RF/IF and RFID
Status: Active
Case / Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): WGR-7640-0-17WLNSP-TR-32-0; WGR7640-0-17WLNSP; MC3357P;
Introduction Date: May 01, 2011
ECCN: 5A991.b.1
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 077773-ADS58C23IPFPR
Product Name RF Front End (LNA + PA) - ADS58C23IPFPR
Frequency 1.25E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details