Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS574KPG4

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
Request a Quote
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS574 is a 12-bit successive approximation analog-to-digital converter (ADC) designed for microprocessor compatibility. It operates with a single +5V supply and features low power consumption, with a maximum of 100mW. The device supports fast acquisition and conversion times, achieving a maximum throughput of 25 milliseconds for 12-bit conversions. It includes an internal clock, microprocessor interface, and eliminates the need for external sample/hold amplifiers in most applications. The ADC offers multiple input voltage ranges, including unipolar (0 to +10V and 0 to +20V) and bipolar (,Äì5V and ,Äì10V). It has guaranteed AC and DC performance, with specifications such as a signal-to-noise ratio of 72 dB and total harmonic distortion of 77 dB. The ADS574 is available in various package options, including 0.3" and 0.6" plastic DIPs and SOIC, making it suitable for a range of design requirements.

Datasheet Summary
Powered by GS/AI

The ADS574 is a 12-bit successive approximation analog-to-digital converter (ADC) designed for microprocessor compatibility. It operates with a single +5V supply and features low power consumption, with a maximum of 100mW. The device supports fast acquisition and conversion times, achieving a maximum throughput of 25 milliseconds for 12-bit conversions. It includes an internal clock, microprocessor interface, and eliminates the need for external sample/hold amplifiers in most applications. The ADC offers multiple input voltage ranges, including unipolar (0 to +10V and 0 to +20V) and bipolar (,Äì5V and ,Äì10V). It has guaranteed AC and DC performance, with specifications such as a signal-to-noise ratio of 72 dB and total harmonic distortion of 77 dB. The ADS574 is available in various package options, including 0.3" and 0.6" plastic DIPs and SOIC, making it suitable for a range of design requirements.

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS574KPG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS574KPG4-ND
Analog to Digital Converters (ADC) ADS574KPG4-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS574KPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS574KPG4
Analog to Digital Converters (ADC) ADS574KPG4
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS574KPG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS574KPG4
Data Acquisition - Analog to Digital Converters (ADC) ADS574KPG4
IC ADC 12BIT SAR 28DIP

IC ADC 12BIT SAR 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS574KPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS574KPG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS574KPG4
IC ADC 12BIT SAR 28DIP

IC ADC 12BIT SAR 28DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS574KPG4-ND ADS574KPG4 ADS574KPG4 ADS574KPG4
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type DIP; PDIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-DIP (0.600\", 15.24mm) DIP; 28-DIP (0.600\", 15.24mm)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914640P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
 - SI8901D-A02-GS - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tube; Tube
View Details
4 suppliers